The MLP263M010EA1C is a 10 Vdc, 26,000 µF aluminum electrolytic capacitor in a Flatpack™ low-profile design with a 2.0 inch case length, delivering up to 5.8 A ripple current at 85 °C with a maximum ESR of 51 mΩ at 120 Hz. It features a welded hermetic seal for 50-year life at 45 °C, operates from -55 °C to +85 °C, and meets MIL-STD-202 vibration standards. The case is aluminum with 18 AWG copper terminals and a polyester insulation option.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 10V
26000µF 10V Aluminum Electrolytic Capacitors FlatPack 51mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 26000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP263M010EA1C | 2002-MLP263M010EA1C | MLP263M010EA1C-ND | MLP263M010EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 26000 microF | 26000 microF | 26000 microF | 26000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |