The MLP263M010EA0E is a 10 Vdc, 26,000 µF aluminum electrolytic capacitor in the MLP series, configured with mounting tabs and a 2.0-inch case length. It has a capacitance tolerance of ±20%, an ESR of 51 mΩ at 120 Hz, and a rated ripple current of 5.8 A at 85 °C. The capacitor supports a temperature range of -55 °C to +85 °C and has a 50-year life at +45 °C. Its case is aluminum with a welded, nearly hermetic seal, and it complies with vibration testing per MIL-STD-202 Method 204. The maximum ripple current is doubled with an external heatsink, and the part is suitable for voltage holdup and filtering in military, telecom, and computer applications. Weight is 42 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP263M010EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |