The MLP243M020EB1C is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in military and telecom applications, with a 3.0-inch case length and 20% capacitance tolerance. It operates at 20 Vdc with a maximum ESR of 33 mΩ at 120 Hz and handles 8.7 A ripple current at 85 °C without a heatsink. The capacitor is rated for -55 °C to +85 °C, has a 50-year life at 45 °C, and meets MIL-STD-202 vibration standards. It features a welded seal, low profile (1/2 inch height), and can double ripple current capability when heatsinked. Terminals are 18 AWG copper wire with tin-lead electroplate. Case material is aluminum.
24000µF 20V Aluminum Electrolytic Capacitors FlatPack 33mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
CAP ALUM 24000UF 20% 20V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP243M020EB1C | MLP243M020EB1C-ND | 2002-MLP243M020EB1C | MLP243M020EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |