The MLP243M020EB0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length (EB), operates at 20 Vdc with ±20% capacitance tolerance, and contains 24,000 µF. The capacitor has a maximum ESR of 33 mΩ at 120 Hz and supports a ripple current of 8.7 A at 85 °C. It features a nearly hermetic welded seal for a 50-year life at 45 °C, a temperature range of -55°C to +85°C, and withstands 10g vibration per MIL-STD-202. The case is aluminum with 18 AWG copper wire terminals, and the top and bottom surfaces are flat for heatsinking. The capacitor is rated for up to 80,000 feet altitude and has an ESL of less than 30 nH measured at 1 MHz.
24000µF 20V Aluminum Electrolytic Capacitors FlatPack 33mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
CAP ALUM 24000UF 20% 20V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP243M020EB0C | MLP243M020EB0C-ND | 2002-MLP243M020EB0C | MLP243M020EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |