The MLP221M300EK1D is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in compact electronic assemblies. It has a 1.5-inch case length (EK), a rated voltage of 300 Vdc, and a capacitance of 220 µF with ±20% tolerance. It operates from -55 °C to +85 °C, supports a maximum ripple current of 1.5 A at 120 Hz and 1.9 A at 20 kHz, and has an ESR of 597 mΩ at 25 °C. The unit stands 0.5 inch high, with ESL under 30 nH, and offers 50-year life at +45 °C. It includes mounting tabs and is designed for heatsinking to double ripple current capability. The aluminum case has a welded, nearly hermetic seal, and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 300V
220µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 597mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M300EK1D | 2002-MLP221M300EK1D | MLP221M300EK1D-ND | MLP221M300EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |