The MLP213M016EA1E is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 2.0-inch case length and 42 g typical weight. It operates at 16 Vdc with a capacitance of 13,000 µF and a tolerance of ±20%, and supports a temperature range of -55°C to +85°C. The component features a nearly hermetic welded seal for 50-year life at +45°C, ESL under 30 nH at 1 MHz, and a maximum ESR of 81 mΩ at 25°C. Ripple current capability is rated at 4.1 A at 120 Hz and 4.4 A at 20 kHz with an 85°C case temperature. It can be heatsinked to double ripple current handling, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g endurance. Terminals are 18 AWG copper wire with lead-free options available, and the case is aluminum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP213M016EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |