The MLP213M016EA0D is a 16 Vdc, 13,000 µF ultra-low-profile aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in demanding electronics. It has a case length of 2.0 inches, weighs 42 g typical, and uses 18 AWG copper wire terminals with hook leads and no tabs. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 81 mΩ at 120 Hz. Ripple current capability is 4.1 A at 85°C case temperature, and it supports more than 50 years of life at 45°C. It meets Mil-Std-202 vibration levels and features a nearly hermetic welded seal. Thermal resistance from case to ambient is 2.1 °C/W without a heatsink. ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 16V
21000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 53mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 21000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP213M016EA0D | 2002-MLP213M016EA0D | MLP213M016EA0D-ND | MLP213M016EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 21000 microF | 21000 microF | 21000 microF | 21000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |