The MLP212M080EA1D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, with a rated voltage of 80 Vdc and a capacitance of 2100 µF, ±20%. The capacitor supports a maximum ripple current of 4.9 A at 120 Hz and 5.7 A at 20 kHz at +85 °C, with an ESR of 72 mΩ at 25 °C. It operates from -55 °C to +85 °C, with a nearly hermetic welded seal ensuring 50-year life at +45 °C. The case is aluminum, with 18 AWG copper wire terminals and a polyester insulation on the case. The maximum case height is 0.5 inch, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Weight is 42 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 80V
2100µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2100UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP212M080EA1D | 2002-MLP212M080EA1D | MLP212M080EA1D-ND | MLP212M080EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |