The MLP212M080EA1C is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, 18 AWG copper wire terminals with tin-lead electroplate, and a maximum rated voltage of 80 Vdc with a capacitance of 2100 µF and ±20% tolerance. The capacitor has a maximum ESR of 72 mΩ at 120 Hz and a ripple current rating of 4.9 A at 85 °C case temperature. It operates from -55 °C to +85 °C depending on voltage, maintains a low impedance ratio below 2 up to 250 Vdc, and supports a 50-year life at +45 °C with a hermetic welded seal. Thermal resistance from core to case is 1.9 °C/W for uninsulated 2.0-inch cases, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The part is mounted with four leads and includes a polyester insulation layer.
2100µF 80V Aluminum Electrolytic Capacitors FlatPack 72mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 80V
CAP ALUM 2100UF 20% 80V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP212M080EA1C | MLP212M080EA1C-ND | 2002-MLP212M080EA1C | MLP212M080EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |