The MLP212M080EA0E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case code EA with a length of 2.0 inches and weighs 42 g typical. The part operates at 80 Vdc with a capacitance of 2100 µF, a capacitance tolerance of ±20%, and an ESR of 72 mΩ at 120 Hz. It supports a ripple current of 4.9 A at 25 °C and 5.7 A at 20 kHz, with a maximum case temperature of 85 °C. The capacitor features a nearly hermetic welded seal for 50-year life at 45 °C, withstands up to 80,000 feet altitude, and meets vibration standards per MIL-STD-202 and IEC 60068-2-6. Terminals are 18 AWG copper wire with tin-lead electroplate. Thermal performance allows ripple current doubling with an external heatsink. ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP212M080EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |