The MLP212M080EA0D is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a case size EA with a length of 2.0 inches and weighs 42 grams. Rated for 80 Vdc with a capacitance of 2100 µF and ±20% tolerance, it has a maximum ESR of 72 mΩ at 120 Hz and a rated ripple current of 4.9 A at 85°C. The capacitor supports a temperature range of -55°C to +85°C and offers a 50-year operational life at +45°C with a hermetically welded seal. It can achieve double the ripple current capability when heatsinked, and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 80V
2100µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2100UF 20% 80V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP212M080EA0D | 2002-MLP212M080EA0D | MLP212M080EA0D-ND | MLP212M080EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |