The MLP212M080EA0B is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g, and features mounting tabs with 18 AWG copper wire terminals. The part operates at 80 Vdc with a capacitance of 2100 µF and a tolerance of ±20%, and supports a maximum ripple current of 5.7 A at 20 kHz. It is rated for a temperature range of -40°C to +85°C, has an ESR of 72 mΩ at 25°C, and maintains a 50-year life at +45°C with a nearly hermetic welded seal. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards and can withstand altitudes exceeding 80,000 feet. Its ESL is less than 30 nH, measured 1/4 inch from the case at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP212M080EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |