The 336SML100M is a surface-mount aluminum electrolytic capacitor rated for 100 VDC with a capacitance of 33 µF, operating within a temperature range of -40°C to +85°C. It has a maximum ESR of 5.02 Ω at 120 Hz and 20°C, and a maximum ripple current of 100 mA at 85°C. The capacitor measures 8 mm in diameter and 10.5 mm in length. It complies with a 20% capacitance tolerance at 120 Hz and 20°C, and meets load life requirements of 2000 hours at 85°C with rated voltage, where capacitance change remains under 20%, dissipation factor stays under 200% of the maximum specified value, and leakage current does not exceed 100% of the maximum. Shelf life and soldering heat resistance are also qualified under specified conditions.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 100V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML100M | 336SML100M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |