The MLP series is a very low-profile, ultra-long-life aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a height of 1/2 inch and a 50-year life at +45°C. It is available in three case sizes: EK (1.5 in), EA (2.0 in), and EB (3.0 in), with weights of 30 g, 42 g, and 66 g respectively. Rated for 7.5 to 450 Vdc and capacitances from 110 µF to 47,000 µF with ±20% tolerance, it operates from −55°C to +85°C depending on voltage and withstands 80,000 feet altitude. Ripple current capability doubles when heatsinked, with a maximum core temperature of 88°C. It meets MIL-STD-202 vibration requirements and has an ESL of less than 30 nH at 1 MHz. The case is aluminum with lead-free copper wire terminals rated to 20 A.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP203M025EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |