The MLP203M025EB0E is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a case length of 3.0 inches, weighs 66 grams, and uses two leads with no tabs. The part operates within a temperature range of -55°C to +85°C at 25 Vdc, with a capacitance of 20,000 µF and a tolerance of ±20%. It has a maximum ESR of 34 mΩ at 120 Hz and supports a ripple current of 8.6 A at 85°C without a heatsink. The capacitor is rated for 50 years of life at +45°C and meets endurance and shelf life tests at +85°C. Its low ESL of less than 30 nH and ability to be heatsunk to double ripple current capability make it suitable for compact, high-performance designs. The case is aluminum with a welded, nearly hermetic seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP203M025EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |