The MLP201M420EA0E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, a rated voltage of 420 Vdc, and a capacitance of 200 µF with ±20% tolerance. The capacitor has a maximum ESR of 882 mΩ at 120 Hz and supports a ripple current of 1.4 A at 85 °C. It operates from -40 °C to +85 °C, with a 50-year life at +45 °C and a hermetically welded seal. The case is aluminum, with 18 AWG copper wire terminals and polyester insulation. Thermal resistance from case to ambient is 2.1 °C/W without a heatsink. It meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP201M420EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |