The MLP201M400EA1D is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, a rated voltage of 400 Vdc, and a capacitance of 200 µF with ±20% tolerance. The ESR is 882 mΩ at 25 °C, with a ripple current rating of 1.4 A at 120 Hz and 1.6 A at 20 kHz. Endurance is 2000 hours at +85 °C. The case is aluminum with a welded seal, supporting 50-year life at +45 °C and operation to 85 °C. It accepts external heatsinks to double ripple current capability and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Terminals are 18 AWG copper wire with tin-lead plating, rated for 20 A, and the mounting style is hook leads with tabs.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 400V
200µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 882mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 200UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M400EA1D | 2002-MLP201M400EA1D | MLP201M400EA1D-ND | MLP201M400EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |