The MLP201M400EA1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military and telecom applications. It has a 2.0-inch case length, weighs 42 g, and is rated for 400 Vdc with 200 µF capacitance. The maximum ESR at 25 °C is 882 mΩ, and the rated ripple current is 1.4 A at 120 Hz. Operating temperature range is -40°C to +85°C, with a 50-year life at +45 °C and a maximum core temperature of 88 °C. It features a nearly hermetic welded seal, aluminum case, and 18 AWG copper wire terminals. ESL is less than 30 nH at 1 MHz. Ripple current capability doubles with an external heatsink. It meets MIL-STD-202 and IEC 60068-2-6 vibration requirements.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP201M400EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |