The MLP193M7R5EK1C is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, featuring a 1.5-inch case length, 19,000 µF capacitance, 7.5 Vdc rating, and ±20% tolerance. It operates from -55°C to +85°C, withstands vibration per MIL-STD-202 and IEC 60068-2-6, and has a 50-year life expectancy at +45°C with a welded, nearly hermetic seal. The component supports up to 4.2 A ripple current at 85°C without a heatsink, with ESL under 30 nH and ESR of 76 mΩ at 120 Hz. It uses 18 AWG copper wire terminals with tin-lead electroplate and has a typical weight of 30 g. A polyester insulation variant is available, increasing thermal resistance slightly. Ripple current capability doubles with an external heatsink.
19000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 7R5V
CAP ALUM 19000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP193M7R5EK1C | MLP193M7R5EK1C-ND | 2002-MLP193M7R5EK1C | MLP193M7R5EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |