The MLP193M7R5EK1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for high-energy storage and filtering in military, telecom, and computer applications. It has a 1.5-inch case length, weighs 30 g typical, and features mounting tabs. The part operates across a voltage range of 7.5 Vdc to 450 Vdc with a capacitance of 19,000 µF and a tolerance of ±20%. It delivers up to 4.5 A ripple current at 85 °C with a 20 kHz frequency, and has a maximum ESR of 66 mΩ at 120 Hz. The capacitor is rated for a 50-year life at 45 °C, withstands temperatures from -55 °C to +85 °C, and meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6. The polyester insulation and mounting style B distinguish it from bare-can variants. It has an ESL of less than 30 nH measured 1/4 inch from the case at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP193M7R5EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |