The MLP193M7R5EK0E is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, offering up to 20 joules of energy storage in a 0.5-inch height with a 50-year life at +45°C. It has a rated voltage of 7.5 Vdc, capacitance of 19,000 µF with ±20% tolerance, and a case length of 1.5 inches. The part features a welded hermetic seal, operates from -55°C to +85°C, and meets MIL-STD-202 vibration standards. Ripple current capability is 4.2 A at 120 Hz and 4.5 A at 20 kHz at 85°C case temperature. ESR is 76 mΩ at 120 Hz and 66 mΩ at 20 kHz. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum, weighs 30 g, and supports heatsinking to double ripple current. ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP193M7R5EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |