The MLP173M010EK1C is a flatpack aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), a rated voltage of 10 Vdc, and a capacitance of 17,000 µF with ±20% tolerance. The capacitor has a maximum ESR of 77 mΩ at 120 Hz and supports a ripple current of 4.2 A at 85°C without a heatsink. It operates from -55°C to +85°C and is rated for 50-year life at +45°C. The case is aluminum with 18 AWG copper wire terminals and a polyester insulation layer. Thermal resistance from case to ambient is 2.9 °C/W without a heatsink. The part meets MIL-STD-202 vibration standards and maintains ≤0.002 CV µA leakage current at 25°C. The MLP series is hermetically sealed, with ESL under 30 nH and weight of 30 g typical for the EK case.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 10V
17000µF 10V Aluminum Electrolytic Capacitors FlatPack 77mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 17000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP173M010EK1C | 2002-MLP173M010EK1C | MLP173M010EK1C-ND | MLP173M010EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |