The MLP173M010EK1A is a 17,000 µF, 10 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, a low-profile FlatpackTM package, and a high-energy density suitable for demanding environments. The capacitor supports a temperature range of -55°C to +85°C, has a capacitance tolerance of ±20%, and an ESR of 77 mΩ at 120 Hz. It delivers a rated ripple current of 4.2 A at 85°C with a 50-year operational life at +45°C. The case is made of aluminum with a welded, nearly hermetic seal, and the part includes polyester insulation and mounting tabs. The ESL is less than 30 nH, and it complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. The part can be heatsinked to double ripple current capability.
17000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 77mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 10V
CAP ALUM 17000UF 20% 10V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP173M010EK1A | MLP173M010EK1A-ND | 2002-MLP173M010EK1A | MLP173M010EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |