The MLP173M010EK0A is a 17,000 µF, 10 Vdc aluminum electrolytic capacitor in a Flatpack™ case with mounting tabs, designed for voltage holdup and filtering in high-reliability applications. It measures 1.5 inches in length and weighs 30 g typical. The unit has a rated ripple current of 4.2 A at 120 Hz and 4.5 A at 20 kHz, with a maximum ESR of 77 mΩ at 25 °C. It operates from -55 °C to +85 °C with a tolerance of ±20%, and is rated for 50-year life at +45 °C with a hermetically welded seal. The capacitor supports heatsinking to double ripple current capability and meets vibration standards per MIL-STD-202 and IEC 60068-2-6. It has an ESL of less than 30 nH and complies with the endurance life test of 2000 hours at full load at +85 °C.
17000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 77mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 10V
CAP ALUM 17000UF 20% 10V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP173M010EK0A | MLP173M010EK0A-ND | 2002-MLP173M010EK0A | MLP173M010EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |