The MLP171M450EA1B is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EA, measuring 2.0 inches in length, and is rated for 450 Vdc with a capacitance of 170 µF and a tolerance of ±20%. The part has a maximum ESR of 973 mΩ at 120 Hz and a ripple current capability of 1.3 A at 85°C. It operates over a temperature range of -40°C to +85°C and features a hermetically welded seal for 50-year life expectancy at +45°C. The case is aluminum with 18 AWG copper leads and a polyester insulation wrap. It complies with MIL-STD-202 and IEC 60068-2-6 for vibration resistance, withstanding 10g. Thermal resistance from case to ambient is 2.1 °C/W when unsinked. The part is suitable for applications up to 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP171M450EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |