The MLP162M100EA1A is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in demanding electronics applications. It has a 2.0-inch case length, weighs 42 g, and uses polyester insulation with a four-lead mounting style. Rated at 100 Vdc, it offers 1100 µF capacitance with ±20% tolerance and a maximum ESR of 76 mΩ at 120 Hz. Ripple current is rated at 4.7 A at 85 °C case temperature. The capacitor operates from -40°C to +85°C, achieves 50-year life at +45 °C with a welded seal, and meets a 2000-hour endurance test at full load and +85 °C. It withstands 10g vibration and has an ESL of less than 30 nH.
1600µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
CAP ALUM 1600UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP162M100EA1A | MLP162M100EA1A-ND | 2002-MLP162M100EA1A | MLP162M100EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |