The MLP151M350EK1C is a 350 Vdc, 150 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, weighs 30 g, and is rated for a temperature range of -40°C to +85°C. The component has a capacitance tolerance of ±20%, a maximum ESR of 1000 mΩ at 120 Hz, and a ripple current capability of 1.2 A at 20 kHz under 85°C case temperature without a heatsink. Its highly hermetic welded seal supports a 50-year life at +45°C, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The part includes a polyester insulation wrap and mounting tabs, consistent with all variants in the MLP series.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 150µF 350V
150µF 350V Aluminum Electrolytic Capacitors FlatPack 1Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 150UF 20% 350V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP151M350EK1C | 2002-MLP151M350EK1C | MLP151M350EK1C-ND | MLP151M350EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |