The MLP143M020EA0E is a 20 Vdc, 14,000 µF aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in compact electronic assemblies. It features a 2.0-inch case length, weighs 42 g, and has a low-profile box shape with a height of 0.5 inches. The capacitor supports 50-year life at +45°C with a hermetic welded seal, and its ripple current capability at +85°C is 5.5 A at 120 Hz and 6.1 A at 20 kHz, with an ESR of 56 mΩ at 25°C. It operates from -55°C to +85°C for voltages up to 250 Vdc and is compliant with MIL-STD-202 and IEC 60068-2-6 vibration standards. Mounting style is four leads, with terminals of 18 AWG copper wire. The capacitor may be heatsinked to double ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M020EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |