The MLP143M020EA0B is a 20 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), bare can (0), and four-lead mounting style (B), with a capacitance of 14,000 µF and a tolerance of ±20%. The part operates from -55°C to +85°C, supports up to 5.5 A ripple current at 85°C with no heatsink, and has a maximum ESR of 56 mΩ at 120 Hz. Its hermetic welded seal ensures a 50-year life at 45°C, and it meets MIL-STD-202 vibration standards. The case is aluminum, weighted at 42 g typical, and terminals are 18 AWG copper wire with tin-lead electroplate.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M020EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |