The MLP133M016EK0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications such as military and telecom systems. It features a 1.5-inch case length (EK), a rated voltage of 16 Vdc, and a capacitance of 13,000 µF with a tolerance of ±20%. The capacitor operates from -55°C to +85°C and has a 50-year life at +45°C. It has a maximum ESR of 81 mΩ at 120 Hz and a ripple current capability of 4.1 A at 85°C without a heatsink. When heatsinked, ripple current capability nearly doubles. The case is aluminum with welded terminals, and the part has mounting tabs. ESL is less than 30 nH at 1 MHz, and it complies with vibration testing per MIL-STD-202 and IEC 60068-2-6. The weight is 30 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 16V
13000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP133M016EK0D | 2002-MLP133M016EK0D | MLP133M016EK0D-ND | MLP133M016EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |