The MLP133M016EK0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 1.5-inch case length, 13,000 µF capacitance, 16 Vdc rated voltage, and ±20% tolerance. It has a maximum ESR of 81 mΩ at 120 Hz and can handle 4.1 A ripple current at 85°C without a heatsink. The case is aluminum with mounting tabs, and the terminals are 18 AWG copper wire with 60/40 tin-lead electroplate. It operates from −55°C to +85°C, with a 50-year life at +45°C, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. The capacitor meets endurance and shelf life tests at +85°C, with a maximum impedance ratio of 2 between −25°C and +25°C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 16V
13000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm 2000 Hrs @ 85°C
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP133M016EK0A | 2002-MLP133M016EK0A | 338-1196-ND | MLP133M016EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |