The MLP132M150EB1A is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), polyester insulation, and mounting tabs, with a rated voltage of 150 Vdc and a capacitance of 1300 µF ±20%. The part sustains 85°C case temperature with a ripple current capability of 4.2 A at 120 Hz and 5.0 A at 20 kHz, and an ESR of 143 mΩ at 25°C. It operates from -40°C to +85°C, meets MIL-STD-202 and IEC 60068-2-6 vibration standards, and is qualified for up to 80,000 feet altitude. The capacitor provides 50-year life at +45°C with a nearly hermetic welded seal, and supports thermal management via a heatsink to double ripple current performance. Weight is 66 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1300µF 150V
1300µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 143mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1300UF 20% 150V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP132M150EB1A | 2002-MLP132M150EB1A | MLP132M150EB1A-ND | MLP132M150EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |