The MLP 85 °C Flatpack is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a height of 0.5 inch and a 50-year operational life at +45 °C. It is available in three case sizes: EK (1.5 in), EA (2.0 in), and EB (3.0 in), with typical weights of 30 g, 42 g, and 66 g respectively. The part operates from -55 °C to +85 °C depending on voltage, supports capacitance from 110 µF to 47,000 µF, and has a rated voltage range of 7.5 Vdc to 450 Vdc. It features a hermetic welded seal, ESL under 30 nH, and can double ripple current capability when heatsunk. Endurance testing confirms 2000 hours at +85 °C, and it meets MIL-STD-202 vibration standards with 10 g amplitude. Terminals are 18 AWG copper with tin-lead electroplate, max 20 A.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M420EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |