336SML050MD8 is a surface mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 33 µF, housed in a 8x6.5 mm case. It has a maximum ESR of 6.029 Ω at 120 Hz and 20°C and a maximum ripple current of 95 mA at 85°C and 120 Hz. The capacitor operates across a temperature range of -40°C to +85°C, has a capacitance tolerance of +20%, and meets load life requirements of 2000 hours at 85°C with rated voltage. The part conforms to the general specifications of the SML series, which include low impedance and stable performance under surge and ripple conditions.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML050MD8 | 336SML050MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |