The MLP131M400EK1B is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), a rated voltage of 400 Vdc, and a capacitance of 130 µF with ±20% tolerance. The capacitor has a maximum ESR of 1320 mΩ at 120 Hz and can handle a ripple current of 1.0 A at 85°C without a heatsink. Its operating temperature range is -40°C to +85°C, and it includes a welded, nearly hermetic seal to support a 50-year life at +45°C. The case is aluminum with 18 AWG copper wire terminals, and thermal resistance from core to case is 1.7 °C/W when heatsinked. It meets vibration standards per MIL-STD-202 and IEC 60068-2-6, with a maximum impedance ratio of 2 between -20°C and +25°C. Surface finish is polyester insulation with mounting tabs (B style).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP131M400EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |