The MLP123M025EA0E is a 25 Vdc, 12,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g typical, and uses four leads. The capacitor supports operation from -55°C to +85°C, has a ±20% capacitance tolerance, and a maximum ESR of 57 mΩ at 120 Hz. Ripple current rating is 5.5 A at 85°C case temperature. The case is made of aluminum with a nearly hermetic welded seal, enabling 50-year life at +45°C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and can withstand more than 80,000 feet altitude. An external heatsink can double its ripple current capability. The negative lead is welded to the case, and the part is available in a lead-free version with 18 AWG copper wire terminals rated for 20 A max.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP123M025EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |