The MLP123M025EA0B is a 25 Vdc, 12,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 2.0-inch case length, 20% capacitance tolerance, and operates from -55°C to +85°C. The capacitor has a maximum ESR of 57 mΩ at 120 Hz and supports a rated ripple current of 5.5 A at 85°C without a heatsink, rising to 6.1 A at 20 kHz. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g amplitude from 10 to 2,000 Hz. The case is aluminum with a welded, nearly hermetic seal for 50-year life at +45°C, and terminals are 18 AWG copper wire with a tin-lead electroplate. Its low profile and flat top and bottom allow heatsinking to double ripple current capability. Weight is 42 g typical, and ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP123M025EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |