The MLP112M100EK1B is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, a rated voltage of 100 Vdc, and a capacitance of 1100 µF with ±20% tolerance. The component supports a temperature range of -55°C to +85°C and delivers a rated ripple current of 4.2 A at 120 Hz and 4.2 A at 20 kHz at 85°C case temperature. It has a maximum ESR of 78 mΩ at 25°C and an ESL less than 30 nH. The capacitor includes polyester insulation and mounting tabs, with a typical weight of 30 g. It is qualified for endurance testing at 85°C under full load and meets MIL-STD-202 vibration standards. Its hermetic seal supports a 50-year life at +45°C and withstands altitudes exceeding 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP112M100EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |