The MLP102M200EB1E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), rated at 200 Vdc with 1000 µF capacitance and ±20% tolerance. The aluminum case features a nearly hermetic welded seal for 50-year life at +45°C and operates from -40°C to +85°C. It weighs 66 g and uses hook leads without mounting tabs. At 85°C, ripple current is 3.8 A and ESR is 158 mΩ at 120 Hz. Thermal resistance with a heatsink is 1.3 °C/W. ESL is less than 30 nH. It complies with MIL-STD-202 vibration standards at 10g and withstands altitudes above 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP102M200EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |