The 227SML025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 220 µF, a maximum ESR of 1.206 Ω at 120 Hz and +20°C, and a maximum ripple current of 250 mA at 120 Hz and +85°C. It has a diameter of 10 mm and a height of 7.7 mm, operating within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets load life requirements of 2000 hours at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The part complies with shelf life and soldering heat resistance standards as specified for the series.
Smt Aluminum Electroytic
CAP ALUM 220UF 20% 25V SMD
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227SML025M | 227SML025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |