The MIN series comprises surface-mount RF capacitors designed for high-power, high-temperature applications up to 200 °C and voltages up to 300 Vdc, with capacitance values from 1 to 350 pF. The package uses a gull-wing terminal for low stress and is thermally conductive with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. Capacitors are nonmagnetic, offer ultra-low ESL, and maintain stable capacitance with no aging or drift over time, voltage, or frequency. Tolerances range from ±0.25 pF to ±5%, and the devices are wave solderable with no cracking or delamination. The series is RoHS compliant and uses either PTFE or mica dielectric depending on capacitance range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 220µF 300V
CAP MICA 220PF 5% 300V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC221J-F | MIN02-002EC221J-F | MIN02-002EC221J-F-ND | 2002-MIN02-002EC221J-F | MIN02-002EC221J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF |