The 157SVH035MFE is an aluminum electrolytic capacitor rated for 35V DC with a capacitance of 150 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a diameter of 8 mm and a length of 10.5 mm, with a maximum ESR of 1.55 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 260 mA at 120 Hz and 105°C. The capacitor operates from -40°C to +105°C and meets a 2,000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The product belongs to the SVH series, which features extended life and low cost.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 150UF 20% 35V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 157SVH035MFE | 157SVH035MFE | 157SVH035MFE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |