The MIN02 series comprises surface mount RF capacitors based on mica and PTFE dielectrics, designed for high-power, high-frequency applications up to 1000 Vdc and temperatures of +200 °C with no voltage derating. It offers capacitance values from 1 to 350 pF with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The part features a gull-wing terminal, thermal conductivity compatible with FR4 PCBs, and a CTE of approximately 18 ppm/°C. Capacitance remains stable over temperature, voltage, and frequency, with typical ESR of 100 pF and <11 mΩ at 100 MHz. The device is nonmagnetic, wave solderable, and RoHS compliant. The voltage rating for this variant is 500 Vdc, with a capacitance of 39 pF and a ±5% tolerance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002DC390J-EFF |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |