The 265LC3500K5LM8 is a high AC voltage, high current film capacitor for induction heating and tank circuits, with a rated KVAR of 300 and capacitance of 2.6 μF. It features a self-healing polypropylene dielectric, flame retardant UL94V0 rating, and maximum core temperature of +85°C. The capacitor has a surface temperature limit of +45°C, above which KVAR must be derated by 2.25%/°C. It has a maximum ESR of 0.2 mΩ at 100 kHz and self-inductance less than 5 nH. The part uses a 5LM8 mounting style with dimensions 78 mm × 78 mm × 34 mm and M8 tap mounting holes with a maximum torque of 20 Nm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 2.6µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.6µF Film Capacitor 500V Polypropylene (PP) Nonstandard
CAP FILM 2.6UF 10% 500VAC SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 265LC3500K5LM8 | 2002-265LC3500K5LM8 | 265LC3500K5LM8 | 1572-1575-ND | 265LC3500K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF |