The 157UVR016MFF is an aluminum polymer capacitor rated for 16 VDC, with a capacitance of 150 µF, a maximum ESR of 1.3263 Ω at 120 Hz and 20°C, and a ripple current rating of 3150 mA at 100 kHz and 105°C. It features a low ESR and high ripple current capability, suitable for DC-DC converters and voltage regulators. The capacitor has a diameter of 8 mm and a length of 8 mm. It operates over a temperature range of -55°C to +105°C and meets load life and damp heat test criteria with specified limits on capacitance change, dissipation factor, ESR, and leakage current. The dissipation factor is 22% maximum at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 157UVR016MFF |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |