The MIN02 series comprises surface mount RF capacitors with capacitance ratings from 1 to 350 pF, voltage ratings up to 300 Vdc, and operation from -55 ºC to +200 ºC without voltage derating. They use PTFE or mica dielectrics, feature gull-wing terminals for low stress, and are wave solderable with no cracking or delaminating. The typical ESR is 100 pF at 100 MHz with less than 11 mΩ impedance, and the CTE is approximately 18 ppm/ºC for compatibility with FR4 PCBs. Capacitance tolerances range from ±0.25 pF to ±5%, and the capacitors are nonmagnetic with negligible aging and no capacitance drift with voltage, time, or frequency. The D code indicates capacitance from 21 to 56 pF with ±100 ppm/ºC temperature coefficient.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002CC130J-TF |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |