The MIN02-002CC090A-TF is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE dielectric with a capacitance of 9 pF and a tolerance of ±1 pF, features gull-wing terminals for minimized mechanical stress, and is RoHS compliant. The capacitor has ultra-low ESR and ESL, nonmagnetic construction for minimal RF loss, and a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It is wave solderable and exhibits no aging or capacitance shift with time, voltage, or frequency.
SMT Clad RF Capacitors 9µF 300V
9pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 9PF 1PF 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC090A-TF | 2002-MIN02-002CC090A-TF | MIN02-002CC090A-TF-ND | MIN02-002CC090A-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.00E-6 microF | 9 microF | 9.00E-6 microF |