Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a capacitance of 33 µF, rated voltage of 25 VDC, and operating temperature range of -40°C to +105°C. It has a diameter of 6.3 mm and length of 5.4 mm, with an ESR of 8.04 Ω at 120 Hz and 20°C, and a maximum ripple current of 38 mA at 120 Hz and 105°C. The part meets a 2000-hour load life requirement at 105°C with rated voltage applied, and maintains capacitance change within 30% and leakage current within 100% of maximum specified values after testing. Capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336SVH025MER | 336SVH025MER | 336SVH025MER |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |