The MIN02-002C1R5D-F is a surface mount RF capacitor from the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and 200 °C with no voltage derating. It uses a PTFE dielectric with a capacitance of 1.5 pF, a tolerance of ±0.5 pF, and a 300 Vdc rating. The component has a gull-wing terminal for reduced mechanical stress, is wave solderable, and features a coefficient of thermal expansion compatible with FR4 PCBs. It is nonmagnetic, exhibits ultra-low dielectric absorption, and maintains stable capacitance across temperature, voltage, and frequency. The package is thermally conductive and RoHS compliant.
Datasheet Summary Powered by GS/AI
The MIN02-002C1R5D-F is a surface mount RF capacitor from the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and 200 °C with no voltage derating. It uses a PTFE dielectric with a capacitance of 1.5 pF, a tolerance of ±0.5 pF, and a 300 Vdc rating. The component has a gull-wing terminal for reduced mechanical stress, is wave solderable, and features a coefficient of thermal expansion compatible with FR4 PCBs. It is nonmagnetic, exhibits ultra-low dielectric absorption, and maintains stable capacitance across temperature, voltage, and frequency. The package is thermally conductive and RoHS compliant.