The 226SML025MD5 is a surface-mount aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 22 µF, a maximum ESR of 12.06 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 38 mA at 120 Hz and +85°C. It has a case size of 5 mm diameter by 5.4 mm length and operates within a temperature range of -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a load life specification of 2000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.06Ohm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 25V
CAP ALUM 22UF 20% 25V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226SML025MD5 | 1572-226SML025MD5TR-ND | 226SML025MD5 | 2002-226SML025MD5 | 226SML025MD5 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |